Schaffner EMC Inc. Power Line Filters FN2070-16-06

Description
Schaffner FN2070-16-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2070-16-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2192965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2192965
Power Line Filters 2192965
Schaffner FN2070-16-06 EMI Filter

Schaffner FN2070-16-06 EMI Filter

Supplier's Site
Power Line Filters - 1705013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705013
Power Line Filters 1705013
Schaffner FN2070-16-06 EMI Filter

Schaffner FN2070-16-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner - 85K8047 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner
85K8047
Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner 85K8047
EMI POWER LINE FILTER, 16A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 16A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2192965 85K8047
Product Name Power Line Filters Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner
Filter Type Single Phase; DC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity - 68Y9458 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line EMC Filters - RTHN-5006 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line Filter Modules - 486-3-103-737-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers