Schaffner EMC Inc. Power Line Filters FN3288-16-44-C35-R65

Description
Schaffner FN3288-16-44-C35-R65
Request a Quote Datasheet
Description
Schaffner FN3288-16-44-C35-R65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 1847756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1847756
Power Line Filters 1847756
Schaffner FN3288-16-44-C35-R65

Schaffner FN3288-16-44-C35-R65

Supplier's Site
Power Line Filters - 1847593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1847593
Power Line Filters 1847593
Schaffner FN3288-16-44-C35-R65

Schaffner FN3288-16-44-C35-R65

Supplier's Site
Power Line Filter, 3 Phase, 16A, Tb; Filter Applications Schaffner - 94AC4185 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 16A, Tb; Filter Applications Schaffner
94AC4185
Power Line Filter, 3 Phase, 16A, Tb; Filter Applications Schaffner 94AC4185
POWER LINE FILTER, 3 PHASE, 16A, TB; Filter Applications:General Purpose; Voltage Rating:530VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 16A, TB; Filter Applications:General Purpose; Voltage Rating:530VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1847756 94AC4185
Product Name Power Line Filters Power Line Filter, 3 Phase, 16A, Tb; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details