Schaffner EMC Inc. IEC Filters FN261-10-06

Description
Schaffner FN261-10-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN261-10-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 8826150 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
8826150
IEC Filters 8826150
Schaffner FN261-10-06 IEC Filter

Schaffner FN261-10-06 IEC Filter

Supplier's Site
Filter, Emi, 11.5A, 250Vac, Qc; Product Range Schaffner - 93X4231 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 11.5A, 250Vac, Qc; Product Range Schaffner
93X4231
Filter, Emi, 11.5A, 250Vac, Qc; Product Range Schaffner 93X4231
FILTER, EMI, 11.5A, 250VAC, QC; Product Range:FN9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:11.5A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Filter RoHS Compliant: Yes

FILTER, EMI, 11.5A, 250VAC, QC; Product Range:FN9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:11.5A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Filter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8826150 93X4231
Product Name IEC Filters Filter, Emi, 11.5A, 250Vac, Qc; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details