Schaffner EMC Inc. Power Line Filter, 1Phase, 6A, Tb; Filter Applications Schaffner FN2415L-6-29

Description
POWER LINE FILTER, 1PHASE, 6A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2415 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1PHASE, 6A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2415 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1Phase, 6A, Tb; Filter Applications Schaffner - 14AJ6670 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 6A, Tb; Filter Applications Schaffner
14AJ6670
Power Line Filter, 1Phase, 6A, Tb; Filter Applications Schaffner 14AJ6670
POWER LINE FILTER, 1PHASE, 6A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2415 Series RoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 6A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2415 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14AJ6670
Product Name Power Line Filter, 1Phase, 6A, Tb; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660120 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details