Schaffner EMC Inc. Power Line Filters FN3270H-10-44

Description
Schaffner FN3270H-10-44 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN3270H-10-44 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7546073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7546073
Power Line Filters 7546073
Schaffner FN3270H-10-44 EMC Filter

Schaffner FN3270H-10-44 EMC Filter

Supplier's Site
Rfi Power Line Filter, 10A, 26.4Ma; Filter Applications Schaffner - 06M7319 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 26.4Ma; Filter Applications Schaffner
06M7319
Rfi Power Line Filter, 10A, 26.4Ma; Filter Applications Schaffner 06M7319
RFI POWER LINE FILTER, 10A, 26.4mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:EMI, RFI RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 26.4mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7546073 06M7319
Product Name Power Line Filters Rfi Power Line Filter, 10A, 26.4Ma; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details