Schaffner EMC Inc. Power Line Filter, 32A, 3.4 Ma; Filter Applications Schaffner FN2412H-32-33

Description
POWER LINE FILTER, 32A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 32A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 32A, 3.4 Ma; Filter Applications Schaffner - 60K9666 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 32A, 3.4 Ma; Filter Applications Schaffner
60K9666
Power Line Filter, 32A, 3.4 Ma; Filter Applications Schaffner 60K9666
POWER LINE FILTER, 32A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes

POWER LINE FILTER, 32A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60K9666
Product Name Power Line Filter, 32A, 3.4 Ma; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
DC Filters - 1-2443555-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers