Schaffner EMC Inc. Filter, Three Phase, 400A, 520Vac; Current Rating Schaffner FN3270H-400-99

Description
FILTER, THREE PHASE, 400A, 520VAC; Current Rating:400A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:-; Capacitance:-; Leakage Current Max:59.5mA; Product Range:FN 3270 Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
FILTER, THREE PHASE, 400A, 520VAC; Current Rating:400A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:-; Capacitance:-; Leakage Current Max:59.5mA; Product Range:FN 3270 Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Three Phase, 400A, 520Vac; Current Rating Schaffner - 72Y5283 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Three Phase, 400A, 520Vac; Current Rating Schaffner
72Y5283
Filter, Three Phase, 400A, 520Vac; Current Rating Schaffner 72Y5283
FILTER, THREE PHASE, 400A, 520VAC; Current Rating:400A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:-; Capacitance:-; Leakage Current Max:59.5mA; Product Range:FN 3270 Series; SVHC:No RoHS Compliant: Yes

FILTER, THREE PHASE, 400A, 520VAC; Current Rating:400A; Voltage Rating:520VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:-; Capacitance:-; Leakage Current Max:59.5mA; Product Range:FN 3270 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
FILTER, COMPACT 3-PHASE EMC/RFI, 400A, 99 I/O CONNECTIONS - 70027332 - Allied Electronics, Inc.
Fort Worth, TX, USA
FILTER, COMPACT 3-PHASE EMC/RFI, 400A, 99 I/O CONNECTIONS
70027332
FILTER, COMPACT 3-PHASE EMC/RFI, 400A, 99 I/O CONNECTIONS 70027332
Combining exceptional attenuation with low leakage current and an extremely compact and light-weight design requiring minimum mounting space the FN3270 is suitable for machines in mixed/domestic environments (Class A/B). These EMC filters help to ensure the compliance with the new product family standard for machine tools in mainly industrial environments EN50370-1. The FN3270 provides the attenuation performance to meet the requirements of various machine tools with up to 8 driving axes with ~10 m of motor cable each. The use of FN3270 on the mains input will also increase the immunity of the entire installation. Designed for industrial equipment, machinery and machine tools such as printing machines, packaging machines, extruders, wood working machines, milling and drilling machines, laser cutting machines, welding machines, robotics, conveyors, assembly lines, pumps, oil production, chemical and mining industry. Solid, touch-safe terminal blocks, offer sufficient contacting cross section according to the EN60204-1 installation standard. Transparent protective covers available for all filters with busbars. They can easily be retrofitted even if the filter is already installed and connected. 3× 520 VAC Maximum Continuous Operating Voltage (480 VAC +10% Possible) DC to 60 Hz Operating Frequency High Potential Test Voltage: P→E 2750 VDC for 2 Seconds, P→P 2250 VDC for 2 Seconds IP20 (10 to 100 A), IP00 (150 to 1000 A) Protection Category 4× Rated Current Overload Capability at Switch-On — 1.5× Rated Current for 1 Minute, Once Per Hour –25°C to +100°C Operating Temperature Range UL94V-2 or Better Flammability Rating UL1283, CSA22.2 No. 8 1986, EN 60939 >100,000 Hours MTBF @ 50°C/400 V (Mil-HB-217F) Medical Version Available Plastic Covers Available

Combining exceptional attenuation with low leakage current and an extremely compact and light-weight design requiring minimum mounting space the FN3270 is suitable for machines in mixed/domestic environments (Class A/B). These EMC filters help to ensure the compliance with the new product family standard for machine tools in mainly industrial environments EN50370-1. The FN3270 provides the attenuation performance to meet the requirements of various machine tools with up to 8 driving axes with ~10 m of motor cable each. The use of FN3270 on the mains input will also increase the immunity of the entire installation. Designed for industrial equipment, machinery and machine tools such as printing machines, packaging machines, extruders, wood working machines, milling and drilling machines, laser cutting machines, welding machines, robotics, conveyors, assembly lines, pumps, oil production, chemical and mining industry. Solid, touch-safe terminal blocks, offer sufficient contacting cross section according to the EN60204-1 installation standard. Transparent protective covers available for all filters with busbars. They can easily be retrofitted even if the filter is already installed and connected.

  • 3× 520 VAC Maximum Continuous Operating Voltage (480 VAC +10% Possible)
  • DC to 60 Hz Operating Frequency
  • High Potential Test Voltage: P→E 2750 VDC for 2 Seconds, P→P 2250 VDC for 2 Seconds
  • IP20 (10 to 100 A), IP00 (150 to 1000 A) Protection Category
  • 4× Rated Current Overload Capability at Switch-On — 1.5× Rated Current for 1 Minute, Once Per Hour
  • –25°C to +100°C Operating Temperature Range
  • UL94V-2 or Better Flammability Rating
  • UL1283, CSA22.2 No. 8 1986, EN 60939
  • >100,000 Hours MTBF @ 50°C/400 V (Mil-HB-217F)
  • Medical Version Available
  • Plastic Covers Available
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 72Y5283 70027332
Product Name Filter, Three Phase, 400A, 520Vac; Current Rating Schaffner FILTER, COMPACT 3-PHASE EMC/RFI, 400A, 99 I/O CONNECTIONS
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details