Schaffner EMC Inc. Rfi Power Line Filter, 180A, 30Ma; Filter Applications Schaffner FN258-180-40

Description
RFI POWER LINE FILTER, 180A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:180A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 180A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:180A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 180A, 30Ma; Filter Applications Schaffner - 85K8056 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 180A, 30Ma; Filter Applications Schaffner
85K8056
Rfi Power Line Filter, 180A, 30Ma; Filter Applications Schaffner 85K8056
RFI POWER LINE FILTER, 180A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:180A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes

RFI POWER LINE FILTER, 180A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:180A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8056
Product Name Rfi Power Line Filter, 180A, 30Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000333MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details