Schaffner EMC Inc. Multi-Stage EMI Filter FN 2090

Description
Rated currents from 1 to 30 A Two-stage filter Very high differential and common-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Optional overvoltage protection (Z type) Leakage current : 0.5 to 1.02 mA Leakage current (A types) : 0.08 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : very high
Datasheet
Description
Rated currents from 1 to 30 A Two-stage filter Very high differential and common-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Optional overvoltage protection (Z type) Leakage current : 0.5 to 1.02 mA Leakage current (A types) : 0.08 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : very high
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Stage EMI Filter - FN 2090 - Schaffner EMC Inc.
Edison, NJ, USA
Multi-Stage EMI Filter
FN 2090
Multi-Stage EMI Filter FN 2090
Rated currents from 1 to 30 A Two-stage filter Very high differential and common-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Optional overvoltage protection (Z type) Leakage current : 0.5 to 1.02 mA Leakage current (A types) : 0.08 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : very high
  • Rated currents from 1 to 30 A
  • Two-stage filter
  • Very high differential and common-mode attenuation
  • Optional medical versions (B type)
  • Optional safety versions (A type)
  • Optional overvoltage protection (Z type)

Leakage current : 0.5 to 1.02 mA
Leakage current (A types) : 0.08 mA
Leakage current (B types) : 0.002 mA
Operating frequency : 0 to 400 Hz
Performance : very high

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 2090
Product Name Multi-Stage EMI Filter
Filter Type Single Phase; DC
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); BSI CE Conformity Marks
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Filters - 1-1609036-7 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers
Power Line Filters - 1919657 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-137-014-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1484-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details