Schaffner EMC Inc. Filter, 3-Phase, 120A, 480Vac; Filter Applications Schaffner FN256-120-35

Description
FILTER, 3-PHASE, 120A, 480VAC; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes
Datasheet
Description
FILTER, 3-PHASE, 120A, 480VAC; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 3-Phase, 120A, 480Vac; Filter Applications Schaffner - 29C5436 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 120A, 480Vac; Filter Applications Schaffner
29C5436
Filter, 3-Phase, 120A, 480Vac; Filter Applications Schaffner 29C5436
FILTER, 3-PHASE, 120A, 480VAC; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes

FILTER, 3-PHASE, 120A, 480VAC; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 29C5436
Product Name Filter, 3-Phase, 120A, 480Vac; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products