Schaffner EMC Inc. High-End Line Filter FN 3280

Description
Now available up to 600 A Compact, space-saving design, optimized for industrial machinery Combines exceptional attenuation with low leakage current Suitable for machines in mixed/domestic environments (Class A/B) Increases also the immunity if operated directly on the mains input Leakage current : < 1 mA Operating frequency : 0 to 60 Hz Performance : very high Rated Current : 8 to 600 A Voltage : ≤ 520 V
Datasheet
Description
Now available up to 600 A Compact, space-saving design, optimized for industrial machinery Combines exceptional attenuation with low leakage current Suitable for machines in mixed/domestic environments (Class A/B) Increases also the immunity if operated directly on the mains input Leakage current : < 1 mA Operating frequency : 0 to 60 Hz Performance : very high Rated Current : 8 to 600 A Voltage : ≤ 520 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-End Line Filter - FN 3280 - Schaffner EMC Inc.
Edison, NJ, USA
High-End Line Filter
FN 3280
High-End Line Filter FN 3280
Now available up to 600 A Compact, space-saving design, optimized for industrial machinery Combines exceptional attenuation with low leakage current Suitable for machines in mixed/domestic environments (Class A/B) Increases also the immunity if operated directly on the mains input Leakage current : < 1 mA Operating frequency : 0 to 60 Hz Performance : very high Rated Current : 8 to 600 A Voltage : ≤ 520 V
  • Now available up to 600 A
  • Compact, space-saving design, optimized for industrial machinery
  • Combines exceptional attenuation with low leakage current
  • Suitable for machines in mixed/domestic environments (Class A/B)
  • Increases also the immunity if operated directly on the mains input

Leakage current : < 1 mA
Operating frequency : 0 to 60 Hz
Performance : very high
Rated Current : 8 to 600 A
Voltage : ≤ 520 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 3280
Product Name High-End Line Filter
Filter Type Three Phase
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 1245303 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details