Schaffner EMC Inc. Power Line Filter, 1Phase, 16A, Tb; Filter Applications Schaffner FN2415L-16-29

Description
POWER LINE FILTER, 1PHASE, 16A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes
Description
POWER LINE FILTER, 1PHASE, 16A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Schaffner Power Line Filter (part number 14AJ6669) is a single-phase EMC filter designed for control equipment with a maximum continuous operating voltage of 250 VAC and a rated current of 16 A at 50°C. It operates across a frequency range from DC to 400 Hz and features a compact design suitable for industrial applications, including machinery and process automation systems. The filter provides significant attenuation performance, contributing to electromagnetic compliance and improving system stability by reducing internal interference propagation. It has an overload capability of 4 times the rated current at switch-on and 1.5 times for one minute, once per hour. The operating temperature range is from -25°C to +100°C, and it complies with various standards, including UL 1283 and IEC/EN 60939. The filter is equipped with solid, touch-safe terminal blocks for easy installation and is available in versions with and without leakage current.

Datasheet Summary
Powered by GS/AI

The Schaffner Power Line Filter (part number 14AJ6669) is a single-phase EMC filter designed for control equipment with a maximum continuous operating voltage of 250 VAC and a rated current of 16 A at 50°C. It operates across a frequency range from DC to 400 Hz and features a compact design suitable for industrial applications, including machinery and process automation systems. The filter provides significant attenuation performance, contributing to electromagnetic compliance and improving system stability by reducing internal interference propagation. It has an overload capability of 4 times the rated current at switch-on and 1.5 times for one minute, once per hour. The operating temperature range is from -25°C to +100°C, and it complies with various standards, including UL 1283 and IEC/EN 60939. The filter is equipped with solid, touch-safe terminal blocks for easy installation and is available in versions with and without leakage current.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1Phase, 16A, Tb; Filter Applications Schaffner - 14AJ6669 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 16A, Tb; Filter Applications Schaffner
14AJ6669
Power Line Filter, 1Phase, 16A, Tb; Filter Applications Schaffner 14AJ6669
POWER LINE FILTER, 1PHASE, 16A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 16A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14AJ6669
Product Name Power Line Filter, 1Phase, 16A, Tb; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 1670427 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details