Schaffner EMC Inc. General Purpose EMI Filter FN 2020

Description
Rated currents from 1 to 60 A High differential-mode attenuation Optional medical version (B type) Optional safety version (A type) Leakage current : 0.74 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard
Datasheet
Description
Rated currents from 1 to 60 A High differential-mode attenuation Optional medical version (B type) Optional safety version (A type) Leakage current : 0.74 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose EMI Filter - FN 2020 - Schaffner EMC Inc.
Edison, NJ, USA
General Purpose EMI Filter
FN 2020
General Purpose EMI Filter FN 2020
Rated currents from 1 to 60 A High differential-mode attenuation Optional medical version (B type) Optional safety version (A type) Leakage current : 0.74 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard
  • Rated currents from 1 to 60 A
  • High differential-mode attenuation
  • Optional medical version (B type)
  • Optional safety version (A type)

Leakage current : 0.74 mA
Leakage current (A types) : 0.074 mA
Leakage current (B types) : 0.002 mA
Operating frequency : 0 to 400 Hz
Performance : standard

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 2020
Product Name General Purpose EMI Filter
Filter Type Single Phase
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 1678313 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details