Schaffner EMC Inc. Power Line Filters FN3258-75-34

Description
Schaffner FN3258-75-34 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN3258-75-34 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7662670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7662670
Power Line Filters 7662670
Schaffner FN3258-75-34 EMC Filter

Schaffner FN3258-75-34 EMC Filter

Supplier's Site
Filter, 3 Phase, 75A; Current Rating Schaffner - 24W5222 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3 Phase, 75A; Current Rating Schaffner
24W5222
Filter, 3 Phase, 75A; Current Rating Schaffner 24W5222
FILTER, 3 PHASE, 75A; Current Rating:75A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:33mA; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, 3 PHASE, 75A; Current Rating:75A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:33mA; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7662670 24W5222
Product Name Power Line Filters Filter, 3 Phase, 75A; Current Rating Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RSHN-2030 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP2000154MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details