Schaffner EMC Inc. Power Line Filters FN2070-3-06

Description
Schaffner FN2070-3-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2070-3-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2192937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2192937
Power Line Filters 2192937
Schaffner FN2070-3-06 EMI Filter

Schaffner FN2070-3-06 EMI Filter

Supplier's Site
Power Line Filters - 1620588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1620588
Power Line Filters 1620588
Schaffner FN2070-3-06 EMI Filter

Schaffner FN2070-3-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner - 66F8758 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner
66F8758
Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner 66F8758
EMI POWER LINE FILTER, 3A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 3A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2192937 1620588 66F8758
Product Name Power Line Filters Power Line Filters Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner
Filter Type Single Phase; DC Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
IEC Filters - 1670233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details