Schaffner EMC Inc. Filter, 3-Phase, 80A, 520Vac; Filter Applications Schaffner FN3256H-80-35

Description
FILTER, 3-PHASE, 80A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3256 Series RoHS Compliant: Yes
Datasheet
Description
FILTER, 3-PHASE, 80A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3256 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 3-Phase, 80A, 520Vac; Filter Applications Schaffner - 88H2753 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 80A, 520Vac; Filter Applications Schaffner
88H2753
Filter, 3-Phase, 80A, 520Vac; Filter Applications Schaffner 88H2753
FILTER, 3-PHASE, 80A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3256 Series RoHS Compliant: Yes

FILTER, 3-PHASE, 80A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3256 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88H2753
Product Name Filter, 3-Phase, 80A, 520Vac; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details