Schaffner EMC Inc. Power Line Filters FN3256H-64-34

Description
Schaffner FN3256H-64-34 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN3256H-64-34 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7662658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7662658
Power Line Filters 7662658
Schaffner FN3256H-64-34 EMI Filter

Schaffner FN3256H-64-34 EMI Filter

Supplier's Site
Power Line Filter, 64A, 1Ma; Filter Applications Schaffner - 88H2750 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 64A, 1Ma; Filter Applications Schaffner
88H2750
Power Line Filter, 64A, 1Ma; Filter Applications Schaffner 88H2750
POWER LINE FILTER, 64A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:64A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3256 Series RoHS Compliant: Yes

POWER LINE FILTER, 64A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:64A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3256 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, 3 Phase, 64A; Current Rating Schaffner - 24W5215 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3 Phase, 64A; Current Rating Schaffner
24W5215
Filter, 3 Phase, 64A; Current Rating Schaffner 24W5215
FILTER, 3 PHASE, 64A; Current Rating:64A; Voltage Rating:520VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:1mA; Product Range:FN 3256 Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 3 PHASE, 64A; Current Rating:64A; Voltage Rating:520VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:1mA; Product Range:FN 3256 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7662658 88H2750
Product Name Power Line Filters Power Line Filter, 64A, 1Ma; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405077-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers
Power Line EMC Filters - RSHN-2003 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Power Line Filter Modules - 486-3-110-835-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details