Schaffner EMC Inc. Power Line Filters FN2410-8-44

Description
Schaffner FN2410-8-44 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN2410-8-44 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 5186193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
5186193
Power Line Filters 5186193
Schaffner FN2410-8-44 EMC Filter

Schaffner FN2410-8-44 EMC Filter

Supplier's Site
Rfi Power Line Filter, 8A, 3.4Ma; Filter Applications Schaffner - 52K7380 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 8A, 3.4Ma; Filter Applications Schaffner
52K7380
Rfi Power Line Filter, 8A, 3.4Ma; Filter Applications Schaffner 52K7380
RFI POWER LINE FILTER, 8A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2410 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 8A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2410 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 5186193 52K7380
Product Name Power Line Filters Rfi Power Line Filter, 8A, 3.4Ma; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Package / Mounting OL-IP3319CX6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details