Schaffner EMC Inc. Power Line Filters FN3256H-16-29

Description
Schaffner FN3256H-16-29 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN3256H-16-29 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7662642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7662642
Power Line Filters 7662642
Schaffner FN3256H-16-29 EMI Filter

Schaffner FN3256H-16-29 EMI Filter

Supplier's Site
Filter, 3-Phase, 16A, 520Vac; Filter Applications Schaffner - 15N7415 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 16A, 520Vac; Filter Applications Schaffner
15N7415
Filter, 3-Phase, 16A, 520Vac; Filter Applications Schaffner 15N7415
FILTER, 3-PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3256 Series RoHS Compliant: Yes

FILTER, 3-PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3256 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7662642 15N7415
Product Name Power Line Filters Filter, 3-Phase, 16A, 520Vac; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RSEV-2010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1608-1438-6-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details