3-PHASE FILTER, 10A, 520VAC, TB; Voltage Rating:520VAC; Current Rating:10A; Product Range:FN 3025 Series; Filter Terminals:Terminal Block; Filter Type:3 Phase; Leakage Current Max:400µA RoHS Compliant: Yes
POWER LINE FILTER, 3 PHASE, 10A, 520VAC; Current Rating:10A; Voltage Rating:520VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:400µA; Product Range:FN 3025 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 78M7012 | 38AC1116 |
| Product Name | 3-Phase Filter, 10A, 520Vac, Tb; Voltage Rating Schaffner | Power Line Filter, 3 Phase, 10A, 520Vac; Current Rating Schaffner |
| Standards and Certifications | RoHS | RoHS |