Schaffner EMC Inc. Power Line Filters FN2060-10-06

Description
Schaffner FN2060-10-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2060-10-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2192909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2192909
Power Line Filters 2192909
Schaffner FN2060-10-06 EMI Filter

Schaffner FN2060-10-06 EMI Filter

Supplier's Site
Power Line Filters - 1705007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705007
Power Line Filters 1705007
Schaffner FN2060-10-06 EMI Filter

Schaffner FN2060-10-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 10A, 734Ua; Filter Applications Schaffner - 85K8041 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 10A, 734Ua; Filter Applications Schaffner
85K8041
Emi Power Line Filter, 10A, 734Ua; Filter Applications Schaffner 85K8041
EMI POWER LINE FILTER, 10A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 10A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2192909 85K8041
Product Name Power Line Filters Emi Power Line Filter, 10A, 734Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
Power Line EMC Filters - RTAN-5006D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers