Schaffner EMC Inc. Power Line Filters FN2010B-3-06

Description
Schaffner FN2010B-3-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2010B-3-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 4558840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
4558840
Power Line Filters 4558840
Schaffner FN2010B-3-06 EMI Filter

Schaffner FN2010B-3-06 EMI Filter

Supplier's Site
Power Line Filters - 1705056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705056
Power Line Filters 1705056
Schaffner FN2010B-3-06 EMI Filter

Schaffner FN2010B-3-06 EMI Filter

Supplier's Site
Power Line Filter, Medical, 1Ph, Qc; Filter Applications Schaffner - 58K4016 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 1Ph, Qc; Filter Applications Schaffner
58K4016
Power Line Filter, Medical, 1Ph, Qc; Filter Applications Schaffner 58K4016
POWER LINE FILTER, MEDICAL, 1PH, QC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 1PH, QC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4558840 58K4016
Product Name Power Line Filters Power Line Filter, Medical, 1Ph, Qc; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - FQB020ADC-N07-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, IEC60950-1
Rated Voltage 40 volts
View Details
4 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details