Schaffner EMC Inc. Power Line Filter, 25A, 3.4 Ma; Filter Applications Schaffner FN2412H-25-33

Description
POWER LINE FILTER, 25A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 25A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 25A, 3.4 Ma; Filter Applications Schaffner - 60K9665 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 25A, 3.4 Ma; Filter Applications Schaffner
60K9665
Power Line Filter, 25A, 3.4 Ma; Filter Applications Schaffner 60K9665
POWER LINE FILTER, 25A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes

POWER LINE FILTER, 25A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60K9665
Product Name Power Line Filter, 25A, 3.4 Ma; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000333MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details