Schaffner EMC Inc. Power Line Filters FN3280H-16-29

Description
Schaffner FN3280H-16-29 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN3280H-16-29 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7084317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7084317
Power Line Filters 7084317
Schaffner FN3280H-16-29 EMI Filter

Schaffner FN3280H-16-29 EMI Filter

Supplier's Site
Power Line Filter, 16A, 1Ma; Filter Applications Schaffner - 53K1701 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 16A, 1Ma; Filter Applications Schaffner
53K1701
Power Line Filter, 16A, 1Ma; Filter Applications Schaffner 53K1701
POWER LINE FILTER, 16A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes

POWER LINE FILTER, 16A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7084317 53K1701
Product Name Power Line Filters Power Line Filter, 16A, 1Ma; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2378776 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details