Schaffner EMC Inc. Power Line Filters FN2090-1-06

Description
Schaffner FN2090-1-06 EMI Filter
Request a Quote
Description
Schaffner FN2090-1-06 EMI Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 292947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
292947
Power Line Filters 292947
Schaffner FN2090-1-06 EMI Filter

Schaffner FN2090-1-06 EMI Filter

Supplier's Site
Power Line Filters - 1704918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1704918
Power Line Filters 1704918
Schaffner FN2090-1-06 EMI Filter

Schaffner FN2090-1-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 1A, 500Ua; Filter Applications Schaffner - 06M3260 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 1A, 500Ua; Filter Applications Schaffner
06M3260
Emi Power Line Filter, 1A, 500Ua; Filter Applications Schaffner 06M3260
EMI POWER LINE FILTER, 1A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 1A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

Supplier's Site
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 1 A - 70027264 - Allied Electronics, Inc.
Fort Worth, TX, USA
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 1 A
70027264
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 1 A 70027264
In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off the shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance). Fast-On Terminations 250 VAC Maximum Operating Voltage at 50/60 Hz DC to 400 Hz Operating Frequency –25 to +100°C Temperature Range Medical Version Available MTBF at 40°C, 230 V, Per Mil-HB-217F: 1,300,000 Hours for 1 to 10 Amp Types MTBF: 1,100,000 Hours for 12 Amp Types MTBF: 517,000 Hours for 16 to 20 Amp Types

In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off the shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance).

  • Fast-On Terminations
  • 250 VAC Maximum Operating Voltage at 50/60 Hz
  • DC to 400 Hz Operating Frequency
  • –25 to +100°C Temperature Range
  • Medical Version Available
  • MTBF at 40°C, 230 V, Per Mil-HB-217F: 1,300,000 Hours for 1 to 10 Amp Types
  • MTBF: 1,100,000 Hours for 12 Amp Types
  • MTBF: 517,000 Hours for 16 to 20 Amp Types
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 292947 06M3260 70027264
Product Name Power Line Filters Emi Power Line Filter, 1A, 500Ua; Filter Applications Schaffner FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 1 A
Filter Type Single Phase Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-130-940-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
2 suppliers
Power Line Filters - 2378712 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers