The Pem Filter 2 Fuse 10A Horizontal, part number 87X8749, is a compact filtered power entry module designed for general-purpose applications. It supports rated currents up to 10 A and operates at a maximum continuous voltage of 250 V with a frequency range from DC to 400 Hz. The module features a single or dual-fuse holder for fuses measuring vò5 x 20 mm and includes a 2-pole rocker switch. This product complies with IEC/EN 60601-1 standards and offers a protection category of IP 40. It operates within a temperature range of -25°C to +85°C and has a high potential test voltage of 2000 VAC for standard types and 2500 VAC for medical versions. The module is suitable for various applications, including portable electrical equipment, consumer goods, and medical devices. Engineers may find this product beneficial for its high conducted attenuation performance and the option for an earth line choke. The mechanical life of the rocker switch is rated at 50,000 cycles, making it a durable choice for long-term use.
Schaffner FN284-10-06 IEC Filter
PEM FILTER 2 FUSE 10A HORIZONTAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 8826232 | 87X8749 |
| Product Name | IEC Filters | Pem Filter 2 Fuse 10A Horizontal; Product Range Schaffner |
| Package / Mounting | Faston |