Schaffner EMC Inc. Power Line Filter, 1-Ph, 25A, 277Vac; Filter Applications Schaffner FN2500-25-08-C13

Description
POWER LINE FILTER, 1-PH, 25A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 25A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 25A, 277Vac; Filter Applications Schaffner - 62AK1275 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 25A, 277Vac; Filter Applications Schaffner
62AK1275
Power Line Filter, 1-Ph, 25A, 277Vac; Filter Applications Schaffner 62AK1275
POWER LINE FILTER, 1-PH, 25A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 25A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 62AK1275
Product Name Power Line Filter, 1-Ph, 25A, 277Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7206-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Multi-Function Inlet Filters - 1-1609112-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details