Schaffner EMC Inc. Power Line Filter, 3 Phase, 250A, 480Vac; Filter Applications Schaffner FN258-250-40

Description
POWER LINE FILTER, 3 PHASE, 250A, 480VAC; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 250A, 480VAC; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 250A, 480Vac; Filter Applications Schaffner - 23H0223 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 250A, 480Vac; Filter Applications Schaffner
23H0223
Power Line Filter, 3 Phase, 250A, 480Vac; Filter Applications Schaffner 23H0223
POWER LINE FILTER, 3 PHASE, 250A, 480VAC; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 250A, 480VAC; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23H0223
Product Name Power Line Filter, 3 Phase, 250A, 480Vac; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5672-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2094490 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers