Schaffner EMC Inc. Power Line Filters FN2080-16-06

Description
Schaffner FN2080-16-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2080-16-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2193019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2193019
Power Line Filters 2193019
Schaffner FN2080-16-06 EMI Filter

Schaffner FN2080-16-06 EMI Filter

Supplier's Site
Power Line Filters - 1705018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705018
Power Line Filters 1705018
Schaffner FN2080-16-06 EMI Filter

Schaffner FN2080-16-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner - 66F8768 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner
66F8768
Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner 66F8768
EMI POWER LINE FILTER, 16A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2080 SeriesRoHS Compliant: Yes

EMI POWER LINE FILTER, 16A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2080 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
LINE FILTER 110/250VAC 16A CHASS - 694-FN2080-16-06 - Utmel Electronic Limited
Hong Kong, China
LINE FILTER 110/250VAC 16A CHASS
694-FN2080-16-06
LINE FILTER 110/250VAC 16A CHASS 694-FN2080-16-06
LINE FILTER 110/250VAC 16A CHASS

LINE FILTER 110/250VAC 16A CHASS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2193019 66F8768 694-FN2080-16-06
Product Name Power Line Filters Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner LINE FILTER 110/250VAC 16A CHASS
Filter Type Three Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 1919658 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details