Schaffner EMC Inc. IEC Filters FN283-1-06

Description
Schaffner FN283-1-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN283-1-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7761175 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7761175
IEC Filters 7761175
Schaffner FN283-1-06 IEC Filter

Schaffner FN283-1-06 IEC Filter

Supplier's Site
IEC Filters - 1705201 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705201
IEC Filters 1705201
Schaffner FN283-1-06 IEC Filter

Schaffner FN283-1-06 IEC Filter

Supplier's Site
Power Entry Module; Connector Type Schaffner - 86R8535 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Connector Type Schaffner
86R8535
Power Entry Module; Connector Type Schaffner 86R8535
POWER ENTRY MODULE; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Iec Inlet, 1.2A, 250Vac, Quick Connect; Product Range Schaffner - 38AC1113 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, 1.2A, 250Vac, Quick Connect; Product Range Schaffner
38AC1113
Iec Inlet, 1.2A, 250Vac, Quick Connect; Product Range Schaffner 38AC1113
IEC INLET, 1.2A, 250VAC, QUICK CONNECT; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1.2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

IEC INLET, 1.2A, 250VAC, QUICK CONNECT; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1.2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7761175 86R8535 38AC1113
Product Name IEC Filters Power Entry Module; Connector Type Schaffner Iec Inlet, 1.2A, 250Vac, Quick Connect; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1609071-6 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Common Mode Choke, 4.3Mh, 40A, 1-Phase; Dc Current Rating Schurter - 53AJ8401 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 40 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details