Schaffner EMC Inc. High-Performance EMC/RFI Filter FN 3120

Description
High performance filter for extremely noisy applications Ideal for the latest regenerative drives (with additional line-impedance) Significantly improves the reliability and immunity of installations Enables compliance with Class B limits even with very long cables Leakage current : 97.9 mA Motor power : 15 to 132 kW Operating frequency : 0 to 60 Hz Performance : very high Rated Current : 25 to 230 A Voltage : ≤ 520 V
Datasheet
Description
High performance filter for extremely noisy applications Ideal for the latest regenerative drives (with additional line-impedance) Significantly improves the reliability and immunity of installations Enables compliance with Class B limits even with very long cables Leakage current : 97.9 mA Motor power : 15 to 132 kW Operating frequency : 0 to 60 Hz Performance : very high Rated Current : 25 to 230 A Voltage : ≤ 520 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance EMC/RFI Filter - FN 3120 - Schaffner EMC Inc.
Edison, NJ, USA
High-Performance EMC/RFI Filter
FN 3120
High-Performance EMC/RFI Filter FN 3120
High performance filter for extremely noisy applications Ideal for the latest regenerative drives (with additional line-impedance) Significantly improves the reliability and immunity of installations Enables compliance with Class B limits even with very long cables Leakage current : 97.9 mA Motor power : 15 to 132 kW Operating frequency : 0 to 60 Hz Performance : very high Rated Current : 25 to 230 A Voltage : ≤ 520 V
  • High performance filter for extremely noisy applications
  • Ideal for the latest regenerative drives (with additional line-impedance)
  • Significantly improves the reliability and immunity of installations
  • Enables compliance with Class B limits even with very long cables

Leakage current : 97.9 mA
Motor power : 15 to 132 kW
Operating frequency : 0 to 60 Hz
Performance : very high
Rated Current : 25 to 230 A
Voltage : ≤ 520 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 3120
Product Name High-Performance EMC/RFI Filter
Filter Type Three Phase
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1437-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details