Schaffner EMC Inc. Power Line Filter, 80A, 3.4Ma; Filter Applications Schaffner FN256-80-34

Description
POWER LINE FILTER, 80A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 80A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 80A, 3.4Ma; Filter Applications Schaffner - 85K8053 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 80A, 3.4Ma; Filter Applications Schaffner
85K8053
Power Line Filter, 80A, 3.4Ma; Filter Applications Schaffner 85K8053
POWER LINE FILTER, 80A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes

POWER LINE FILTER, 80A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 256 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8053
Product Name Power Line Filter, 80A, 3.4Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000222MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details