Schaffner EMC Inc. IEC Filters FN261-6-06

Description
Schaffner FN261-6-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN261-6-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4560950 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4560950
IEC Filters 4560950
Schaffner FN261-6-06 IEC Filter

Schaffner FN261-6-06 IEC Filter

Supplier's Site
IEC Filters - 1705065 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705065
IEC Filters 1705065
Schaffner FN261-6-06 IEC Filter

Schaffner FN261-6-06 IEC Filter

Supplier's Site
Filter, Inlet, Iec, 6A, 250Vac; Product Range Schaffner - 97W2166 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 6A, 250Vac; Product Range Schaffner
97W2166
Filter, Inlet, Iec, 6A, 250Vac; Product Range Schaffner 97W2166
FILTER, INLET, IEC, 6A, 250VAC; Product Range:FN9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, INLET, IEC, 6A, 250VAC; Product Range:FN9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4560950 97W2166
Product Name IEC Filters Filter, Inlet, Iec, 6A, 250Vac; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678381 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line EMC Filters - FQB020ADC-N07-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, IEC60950-1
Rated Voltage 40 volts
View Details
4 suppliers