Schaffner EMC Inc. Power Line Filter, Emi, 1A, Qc; Filter Applications Schaffner FN332-1-05

Description
POWER LINE FILTER, EMI, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 332 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 332 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 1A, Qc; Filter Applications Schaffner - 88F5648 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 1A, Qc; Filter Applications Schaffner
88F5648
Power Line Filter, Emi, 1A, Qc; Filter Applications Schaffner 88F5648
POWER LINE FILTER, EMI, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 332 Series RoHS Compliant: Yes

POWER LINE FILTER, EMI, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 332 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88F5648
Product Name Power Line Filter, Emi, 1A, Qc; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
3-Phase Filters - 1-1609969-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details