Schaffner EMC Inc. Filter, 1-Phase, 2A, 300V, Chassis; Filter Applications Schaffner FN2560-2-04-C16

Description
FILTER, 1-PHASE, 2A, 300V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:300V; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2560 Series RoHS Compliant: Yes
Datasheet
Description
FILTER, 1-PHASE, 2A, 300V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:300V; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2560 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1-Phase, 2A, 300V, Chassis; Filter Applications Schaffner - 99AJ4585 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1-Phase, 2A, 300V, Chassis; Filter Applications Schaffner
99AJ4585
Filter, 1-Phase, 2A, 300V, Chassis; Filter Applications Schaffner 99AJ4585
FILTER, 1-PHASE, 2A, 300V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:300V; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2560 Series RoHS Compliant: Yes

FILTER, 1-PHASE, 2A, 300V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:300V; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 99AJ4585
Product Name Filter, 1-Phase, 2A, 300V, Chassis; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405077-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers