Schaffner EMC Inc. High-Current EMC/RFI Filter FN 3359

Description
Off-the-shelf high power filter for rated currents up to 2500 A HV versions designed for 690 VAC IT power networks Busbars for convenient and universal electrical connection Protective plastic covers optionally available for unsurpassed safety Leakage current : < 6 mA Motor power : 75 to 2000 kW Operating frequency : 0 to 60 Hz Performance : very high Rated Current : 150 to 2500 A Voltage : ≤ 690 V
Datasheet
Description
Off-the-shelf high power filter for rated currents up to 2500 A HV versions designed for 690 VAC IT power networks Busbars for convenient and universal electrical connection Protective plastic covers optionally available for unsurpassed safety Leakage current : < 6 mA Motor power : 75 to 2000 kW Operating frequency : 0 to 60 Hz Performance : very high Rated Current : 150 to 2500 A Voltage : ≤ 690 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Current EMC/RFI Filter - FN 3359 - Schaffner EMC Inc.
Edison, NJ, USA
High-Current EMC/RFI Filter
FN 3359
High-Current EMC/RFI Filter FN 3359
Off-the-shelf high power filter for rated currents up to 2500 A HV versions designed for 690 VAC IT power networks Busbars for convenient and universal electrical connection Protective plastic covers optionally available for unsurpassed safety Leakage current : < 6 mA Motor power : 75 to 2000 kW Operating frequency : 0 to 60 Hz Performance : very high Rated Current : 150 to 2500 A Voltage : ≤ 690 V
  • Off-the-shelf high power filter for rated currents up to 2500 A
  • HV versions designed for 690 VAC IT power networks
  • Busbars for convenient and universal electrical connection
  • Protective plastic covers optionally available for unsurpassed safety

Leakage current : < 6 mA
Motor power : 75 to 2000 kW
Operating frequency : 0 to 60 Hz
Performance : very high
Rated Current : 150 to 2500 A
Voltage : ≤ 690 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 3359
Product Name High-Current EMC/RFI Filter
Filter Type Three Phase
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1649-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Line Filters - 1245304 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Entry Module W/filter, 2A, Qc; Connector Type Schurter - 69AC4208 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 2 amps
View Details