Schaffner EMC Inc. Filter, Inlet, Medical, Dual Fuse, 2A; Product Range Schaffner FN286B-2-06

Description
FILTER, INLET, MEDICAL, DUAL FUSE, 2A; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, MEDICAL, DUAL FUSE, 2A; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Medical, Dual Fuse, 2A; Product Range Schaffner - 97W2168 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Medical, Dual Fuse, 2A; Product Range Schaffner
97W2168
Filter, Inlet, Medical, Dual Fuse, 2A; Product Range Schaffner 97W2168
FILTER, INLET, MEDICAL, DUAL FUSE, 2A; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, INLET, MEDICAL, DUAL FUSE, 2A; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 97W2168
Product Name Filter, Inlet, Medical, Dual Fuse, 2A; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
2 suppliers
Power Line Filter Modules - 174-100KEMS10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details