Schaffner EMC Inc. Power Line Filter, Emi, 3A, 250Vac; Filter Applications Schaffner FN2090NN-3-06

Description
POWER LINE FILTER, EMI, 3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 3A, 250Vac; Filter Applications Schaffner - 24AC5803 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 3A, 250Vac; Filter Applications Schaffner
24AC5803
Power Line Filter, Emi, 3A, 250Vac; Filter Applications Schaffner 24AC5803
POWER LINE FILTER, EMI, 3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

POWER LINE FILTER, EMI, 3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24AC5803
Product Name Power Line Filter, Emi, 3A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5868-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-100AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details