Schaffner EMC Inc. Datasheets for EMI Filters and RFI Filters

Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more

Page: 1 2
Product Name Notes
Compact four-wire filter for applications with limited space High attenuation performance up to 300 MHz Equally suitable for star and delta power networks Leakage current : 175 to 0.5 mA...
Compact size Rated currents up to 10 A Complies with IEC/EN 60601-1 High quality 2-pole rocker switch Good attenuation performance Snap-in versions (S type) Leakage current : 373 µA Operating...
Dual stage filter Ultra compact design Rated currents up to 10 A Dual fuse holder 2-pole rocker switch Good attenuation performance Faston or spring cage terminals Leakage current medical (B...
EMC solution for industrial inverters and motor drives Rated currents from 8 to 280 A Selectable voltage level of 440 V and 520 V High differential and common-mode attenuation Compliant...
IEC/EN 60939 approval Rated currents from 10 to 200 A 2.5 kV pulse test capability Class Y4 capacitor Capacitance : 10 to 4700 nF Leakage current : 0.98 to 460.7...
IEC/EN 60939 approval Rated currents from 10 to 250 A 5 kV pulse test capability Class Y2 capacitor Capacitance : 10 to 1000 nF Frequency : 50/60 Hz Leakage current...
Rated currents from 6 to 20 A IEC inlet for 6 and 10 A versions Up to 3GHz attenuation High surge voltage protection Operating frequency : 0 to 400 Hz...
Rated currents from 6 to 30 A Surge pulse protection up to 2 kA Solder or screw connection Performance : high, very high
Rated currents up to 10 A Faston connection Optional PCB through hole connection Good HF coupling to the equipment housing Optional medical versions (B type) Leakage current : 373 µA...
Rated currents up to 10 A For one or two fuses Fuses Ø 6.3 x 32 mm or Ø 5 x 20 mm 2-pole rocker switch Voltage selector Optional earth...
Rated currents up to 10 A For one or two fuses Optional safety version (A type) Complies with IEC/EN 60601-1 Snap-in versions (S type) Leakage current : 373 µA Operating...
Rated currents up to 15 A Excellent attenuation performance Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Hot inlet versions (HI type) Compliant IEC/EN 60601-1 : 1 Leakage...
Rated currents up to 15 A Excellent attenuation performance Integrated earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Hot inlet versions (HI type) Compliant IEC/EN...
Rated currents up to 15 A Excellent performance/size ratio Integrated earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Optional wide mounting flanges Compliant IEC/EN 60601-1...
Rated currents up to 15A Superior attenuation performance Integrated earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Hot inlet versions (HI type) Compliant IEC/EN 60601-1...
Rated currents up to 20 A Excellent performance/size ratio Optional medical versions (B type) according to IEC/EN 60601-1 Snap-in versions (S and S1 type) Hot inlet versions (HI type) Optional...
Rated currents up to 20 A Optional medical versions (B type) Rear mounting Excellant attenuation in the lower frequency range Leakage current : 373 to 797 µA Leakage current (B...
Rated currents up to 6 A Single or dual-fuse holder Fuses Ø 6.3 x 32 mm Ø 5 x 20 mm 2-pole rocker switch General purpose application Optional medical versions...
Rated currents up to 6 A Single or dual-fuse holder Fuses Ø 6.3 x 32 mm or Ø 5 x 20 mm Voltage selector 100/120/230/240 V General purpose application Optional...
Single stage filter Ultra compact design Rated currents up to 10 A dual-fuse holder Fuses Ø5x20mm 2-pole rocker switch Good attenuation performance Faston or spring cage terminals Leakage current medical...
Superior attenuation performance Optional earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Hot inlet versions (HI type) Compliant IEC/EN 60601-1 : 1 Leakage current :...
Three-phase and neutral line filter for general four-wire filtering tasks Choice of connection style Low operating leakage current Compliant with IEC 60950 Suitable to meet EN 55011/14/22 Leakage current :...
Ultra-compact four-wire filter for applications lacking space Exceptional low operating leakage current Equally suitable for star and delta power networks Leakage current : 0.07 to 0.29 mA Operating frequency :...

<< Prev