Schaffner EMC Inc. IEC Filters FN285-4-06

Description
Schaffner FN285-4-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN285-4-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4560988 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4560988
IEC Filters 4560988
Schaffner FN285-4-06 IEC Filter

Schaffner FN285-4-06 IEC Filter

Supplier's Site
IEC Filters - 1705068 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705068
IEC Filters 1705068
Schaffner FN285-4-06 IEC Filter

Schaffner FN285-4-06 IEC Filter

Supplier's Site
Filter, 4A, 1 Fuse, Snap In; Product Range Schaffner - 24M2159 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 4A, 1 Fuse, Snap In; Product Range Schaffner
24M2159
Filter, 4A, 1 Fuse, Snap In; Product Range Schaffner 24M2159
FILTER, 4A, 1 FUSE, SNAP IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA,RoHS Compliant: Yes

FILTER, 4A, 1 FUSE, SNAP IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA,RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4560988 24M2159
Product Name IEC Filters Filter, 4A, 1 Fuse, Snap In; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094490 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line EMC Filters - iDQ48010A480V-002-R - TDK-Lambda Americas Inc.
Specs
Package / Mounting PCB
Rated Voltage 75 volts
Rated Current 10 amps
View Details
Power Line Filter Modules - 486-3-108-712-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details