Schaffner FN2010-10-06 EMI Filter
FILTER, 10A, CHASSIS; Current Rating:10A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:800µH; Capacitance:0.1µF; Leakage Current Max:400µA; Product Range:FN2000 Series; SVHC:No RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 2192791 | 97K0062 |
| Product Name | Power Line Filters | Filter, 10A, Chassis; Current Rating Schaffner |
| Filter Type | Single Phase |