Schaffner EMC Inc. Filter, 1-Phase, 1A, 300V, Chassis; Filter Applications Schaffner FN2560-1-04-C11

Description
FILTER, 1-PHASE, 1A, 300V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:300V; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2560 Series RoHS Compliant: Yes
Datasheet
Description
FILTER, 1-PHASE, 1A, 300V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:300V; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2560 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1-Phase, 1A, 300V, Chassis; Filter Applications Schaffner - 99AJ4581 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1-Phase, 1A, 300V, Chassis; Filter Applications Schaffner
99AJ4581
Filter, 1-Phase, 1A, 300V, Chassis; Filter Applications Schaffner 99AJ4581
FILTER, 1-PHASE, 1A, 300V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:300V; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2560 Series RoHS Compliant: Yes

FILTER, 1-PHASE, 1A, 300V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:300V; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 99AJ4581
Product Name Filter, 1-Phase, 1A, 300V, Chassis; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - CCM2285-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details