Schaffner EMC Inc. Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Schaffner brings a wide experience in the traction rolling stock transformer business. Since decades, we design and produce successfully high quality devices and solutions for the railway market. Our traction... | |
| Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material... | |
| Schaffner is the leading supplier of dry-type transformer products for distribution and trackside power applications. Strong technical expertise and vast application experience allow us to design the best solutions for... | |
| Schaffner middle frequency (MF) transformers take your high-demand and advanced applications to the next level. Since the beginning of the MF transformers development, we have been at the cutting edge... | |
| Schaffner provides isolation multi-pulse drive transformers for variable speed and variable frequency drive applications. These units, also named rectifier transformers, are not just oversized standard units, but are designed specifically... | |
| Galvanic separation of drive and power circuit Voltage resistance up to 4kV Ignition current up to 1A Turns ratio up to 3:1:1 Frequency : ≤ 40000 Hz Ignition currents :... | |
| Galvanic separation of drive and power circuit Voltage resistance up to 8 kV Ignition current up to 3 A Turns ratio up to 3:1 Frequency : ≤ 40000 Hz Ignition... |