Schaffner EMC Inc. Power Line Filters FN2010-16-06

Description
Schaffner FN2010-16-06 EMI Filter
Request a Quote
Description
Schaffner FN2010-16-06 EMI Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2192808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2192808
Power Line Filters 2192808
Schaffner FN2010-16-06 EMI Filter

Schaffner FN2010-16-06 EMI Filter

Supplier's Site
Power Line Filters - 1704997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1704997
Power Line Filters 1704997
Schaffner FN2010-16-06 EMI Filter

Schaffner FN2010-16-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 16A, 740Ua; Filter Applications Schaffner - 85K8034 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 16A, 740Ua; Filter Applications Schaffner
85K8034
Emi Power Line Filter, 16A, 740Ua; Filter Applications Schaffner 85K8034
EMI POWER LINE FILTER, 16A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 16A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2192808 85K8034
Product Name Power Line Filters Emi Power Line Filter, 16A, 740Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details