Schaffner EMC Inc. Emi Power Line Filter, 12A, 2Ua; Filter Applications Schaffner FN2030B-12-06

Description
EMI POWER LINE FILTER, 12A, 2UA; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 12A, 2UA; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 12A, 2Ua; Filter Applications Schaffner - 06M3257 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 12A, 2Ua; Filter Applications Schaffner
06M3257
Emi Power Line Filter, 12A, 2Ua; Filter Applications Schaffner 06M3257
EMI POWER LINE FILTER, 12A, 2UA; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

EMI POWER LINE FILTER, 12A, 2UA; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06M3257
Product Name Emi Power Line Filter, 12A, 2Ua; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details