Schaffner EMC Inc. Filter, 1-Phase, 5A, 300V, Chassis; Filter Applications Schaffner FN2560-5-04-C00

Description
FILTER, 1-PHASE, 5A, 300V, CHASSIS; Filter Applications:Medical ; Voltage Rating:300V; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
FILTER, 1-PHASE, 5A, 300V, CHASSIS; Filter Applications:Medical ; Voltage Rating:300V; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1-Phase, 5A, 300V, Chassis; Filter Applications Schaffner - 99AJ4586 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1-Phase, 5A, 300V, Chassis; Filter Applications Schaffner
99AJ4586
Filter, 1-Phase, 5A, 300V, Chassis; Filter Applications Schaffner 99AJ4586
FILTER, 1-PHASE, 5A, 300V, CHASSIS; Filter Applications:Medical ; Voltage Rating:300V; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

FILTER, 1-PHASE, 5A, 300V, CHASSIS; Filter Applications:Medical; Voltage Rating:300V; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 99AJ4586
Product Name Filter, 1-Phase, 5A, 300V, Chassis; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products