Schaffner EMC Inc. Power Line Filters FN2080-12-06

Description
Schaffner FN2080-12-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2080-12-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7761169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7761169
Power Line Filters 7761169
Schaffner FN2080-12-06 EMI Filter

Schaffner FN2080-12-06 EMI Filter

Supplier's Site
Power Line Filters - 1705200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705200
Power Line Filters 1705200
Schaffner FN2080-12-06 EMI Filter

Schaffner FN2080-12-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 12A, 734Ua; Filter Applications Schaffner - 93K7562 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 12A, 734Ua; Filter Applications Schaffner
93K7562
Emi Power Line Filter, 12A, 734Ua; Filter Applications Schaffner 93K7562
EMI POWER LINE FILTER, 12A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2080 SeriesRoHS Compliant: Yes

EMI POWER LINE FILTER, 12A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2080 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7761169 93K7562
Product Name Power Line Filters Emi Power Line Filter, 12A, 734Ua; Filter Applications Schaffner
Filter Type Three Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RTAN-5010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details