Schaffner EMC Inc. Filter, EMI, 12A, High Differential-mode Attenuation, Chassis Mount FN2020-12-06

Description
In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off-the-shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance). Features: UL Rated Material 250 VAC Maximum Operating Voltage at 50/60 Hertz DC to 400 Hertz Operating Frequency Rated Currents: 1 to 60 A @ 40°C Max. –25°C to +100°C Temperature Range 1,250,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F Medical Version Available
Datasheet
Description
In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off-the-shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance). Features: UL Rated Material 250 VAC Maximum Operating Voltage at 50/60 Hertz DC to 400 Hertz Operating Frequency Rated Currents: 1 to 60 A @ 40°C Max. –25°C to +100°C Temperature Range 1,250,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F Medical Version Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, EMI, 12A, High Differential-mode Attenuation, Chassis Mount - 70027338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, EMI, 12A, High Differential-mode Attenuation, Chassis Mount
70027338
Filter, EMI, 12A, High Differential-mode Attenuation, Chassis Mount 70027338
In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off-the-shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance). Features: UL Rated Material 250 VAC Maximum Operating Voltage at 50/60 Hertz DC to 400 Hertz Operating Frequency Rated Currents: 1 to 60 A @ 40°C Max. –25°C to +100°C Temperature Range 1,250,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F Medical Version Available

In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off-the-shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance).
Features:

  • UL Rated Material
  • 250 VAC Maximum Operating Voltage at 50/60 Hertz
  • DC to 400 Hertz Operating Frequency
  • Rated Currents: 1 to 60 A @ 40°C Max.
  • –25°C to +100°C Temperature Range
  • 1,250,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F
  • Medical Version Available
Supplier's Site
Emi Power Line Filter, 12A, 740Ua; Filter Applications Schaffner - 85K8038 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 12A, 740Ua; Filter Applications Schaffner
85K8038
Emi Power Line Filter, 12A, 740Ua; Filter Applications Schaffner 85K8038
EMI POWER LINE FILTER, 12A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 12A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 70027338 85K8038
Product Name Filter, EMI, 12A, High Differential-mode Attenuation, Chassis Mount Emi Power Line Filter, 12A, 740Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF2HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details