Schaffner EMC Inc. Emi Line Filter, 3.6A, 340Ua; Filter Applications Schaffner FN332-3-05

Description
EMI LINE FILTER, 3.6A, 340UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 332 Series RoHS Compliant: Yes
Datasheet
Description
EMI LINE FILTER, 3.6A, 340UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 332 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Line Filter, 3.6A, 340Ua; Filter Applications Schaffner - 11B3073 - Newark, An Avnet Company
Chicago, IL, United States
Emi Line Filter, 3.6A, 340Ua; Filter Applications Schaffner
11B3073
Emi Line Filter, 3.6A, 340Ua; Filter Applications Schaffner 11B3073
EMI LINE FILTER, 3.6A, 340UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 332 Series RoHS Compliant: Yes

EMI LINE FILTER, 3.6A, 340UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 332 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 11B3073
Product Name Emi Line Filter, 3.6A, 340Ua; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products