Schaffner EMC Inc. Pem Filter 1 Fuse 10A Vertical; Product Range Schaffner FN281-10-06

Description
PEM FILTER 1 FUSE 10A VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PEM FILTER 1 FUSE 10A VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pem Filter 1 Fuse 10A Vertical; Product Range Schaffner - 87X8742 - Newark, An Avnet Company
Chicago, IL, United States
Pem Filter 1 Fuse 10A Vertical; Product Range Schaffner
87X8742
Pem Filter 1 Fuse 10A Vertical; Product Range Schaffner 87X8742
PEM FILTER 1 FUSE 10A VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PEM FILTER 1 FUSE 10A VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 87X8742
Product Name Pem Filter 1 Fuse 10A Vertical; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1438-6-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details